Cornell Dubilier Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18FD910JO3

Description
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3061 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3061
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3061
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3061
Product Name Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details