Cornell Dubilier Mica and PTFE Capacitors CD18FD821JO3

Description
CAP MICA 820PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 820PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD18FD821JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD18FD821JO3
Mica and PTFE Capacitors CD18FD821JO3
CAP MICA 820PF 5% 500V RADIAL

CAP MICA 820PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3060 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3060
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3060
SILVER MICA CAPACITOR 820PF, 500V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 500V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD18FD821JO3 12C3060
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details