Cornell Dubilier Mica and PTFE Capacitors CD18FD502JO3F

Description
CAP MICA 5000PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 5000PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD18FD502JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD18FD502JO3F
Mica and PTFE Capacitors CD18FD502JO3F
CAP MICA 5000PF 5% 500V RADIAL

CAP MICA 5000PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0783 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0783
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0783
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD18FD502JO3F 81K0783
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0050 microF 0.0050 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers