Cornell Dubilier Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18FD162JO3F

Description
SILVER MICA CAPACITOR 1600PF, 500V, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 1600PF, 500V, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0760 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0760
Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0760
SILVER MICA CAPACITOR 1600PF, 500V, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1600PF, 500V, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0760
Product Name Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details