Cornell Dubilier Mica and PTFE Capacitors CD17FD421JO3

Description
CAP MICA 420PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 420PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17FD421JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FD421JO3
Mica and PTFE Capacitors CD17FD421JO3
CAP MICA 420PF 5% 500V RADIAL

CAP MICA 420PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 420Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3009 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 420Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3009
Silver Mica Capacitor 420Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3009
SILVER MICA CAPACITOR 420PF, 500V, 5%, RADIAL; Capacitance:420pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 420PF, 500V, 5%, RADIAL; Capacitance:420pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17FD421JO3 12C3009
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 420Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.20E-4 microF 4.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details