SILVER MICA CAPACITOR 180PF, 500V, 5%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
CAP MICA 180PF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3000 | CD17FD181JO3 |
| Product Name | Silver Mica Capacitor 180Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |