Cornell Dubilier Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD17FD151JO3

Description
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2999 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2999
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2999
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD17FD151JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FD151JO3
Mica and PTFE Capacitors CD17FD151JO3
CAP MICA 150PF 5% 500V RADIAL

CAP MICA 150PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2999 CD17FD151JO3
Product Name Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers