Cornell Dubilier Mica and PTFE Capacitors CD17FD101JO3

Description
CAP MICA 100PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 100PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17FD101JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FD101JO3
Mica and PTFE Capacitors CD17FD101JO3
CAP MICA 100PF 5% 500V RADIAL

CAP MICA 100PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2996 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2996
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2996
SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17FD101JO3 12C2996
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details