Cornell Dubilier Mica and PTFE Capacitors CD17FC821JO3

Description
CAP MICA 820PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 820PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17FC821JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FC821JO3
Mica and PTFE Capacitors CD17FC821JO3
CAP MICA 820PF 5% 300V RADIAL

CAP MICA 820PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C2995 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C2995
Silver Mica Capacitor 820Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C2995
SILVER MICA CAPACITOR 820PF, 300V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 300V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17FC821JO3 12C2995
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers