Cornell Dubilier Mica and PTFE Capacitors CD17FA911JO3

Description
CAP MICA 910PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 910PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17FA911JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FA911JO3
Mica and PTFE Capacitors CD17FA911JO3
CAP MICA 910PF 5% 100V RADIAL

CAP MICA 910PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 910Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2990 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 910Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2990
Silver Mica Capacitor 910Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2990
SILVER MICA CAPACITOR 910PF, 100V, 5%, RADIAL; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 910PF, 100V, 5%, RADIAL; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17FA911JO3 12C2990
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 910Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details