Cornell Dubilier Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD17ED300JO3F

Description
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0704 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0704
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0704
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD17ED300JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17ED300JO3F
Mica and PTFE Capacitors CD17ED300JO3F
CAP MICA 30PF 5% 500V RADIAL

CAP MICA 30PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0704 CD17ED300JO3F
Product Name Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers