Cornell Dubilier Silver Mica Capacitor 8Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD17CD080DO3F

Description
SILVER MICA CAPACITOR 8PF, 500V, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 8PF, 500V, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 8Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K0694 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K0694
Silver Mica Capacitor 8Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K0694
SILVER MICA CAPACITOR 8PF, 500V, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 8PF, 500V, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD17CD080DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17CD080DO3F
Mica and PTFE Capacitors CD17CD080DO3F
CAP MICA 8PF 0.5PF 500V RADIAL

CAP MICA 8PF 0.5PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0694 CD17CD080DO3F
Product Name Silver Mica Capacitor 8Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details