Cornell Dubilier Mica and PTFE Capacitors CD16FD271JO3

Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD16FD271JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD16FD271JO3
Mica and PTFE Capacitors CD16FD271JO3
CAP MICA 270PF 5% 500V RADIAL

CAP MICA 270PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2939 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2939
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2939
SILVER MICA CAPACITOR 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16FD271JO3 12C2939
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details