Cornell Dubilier Mica and PTFE Capacitors CD16FD181JO3F

Description
CAP MICA 180PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 180PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD16FD181JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD16FD181JO3F
Mica and PTFE Capacitors CD16FD181JO3F
CAP MICA 180PF 5% 500V RADIAL

CAP MICA 180PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 180Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0661 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0661
Silver Mica Capacitor 180Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0661
SILVER MICA CAPACITOR 180PF, 500V, 5%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 180PF, 500V, 5%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16FD181JO3F 81K0661
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 180Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details