Cornell Dubilier Mica and PTFE Capacitors CD16FD152JO3

Description
CAP MICA 1500PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 1500PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD16FD152JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD16FD152JO3
Mica and PTFE Capacitors CD16FD152JO3
CAP MICA 1500PF 5% 500V RADIAL

CAP MICA 1500PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2930 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2930
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2930
SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16FD152JO3 12C2930
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details