Cornell Dubilier Mica and PTFE Capacitors CD16FD122JO3

Description
CAP MICA 1200PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 1200PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD16FD122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD16FD122JO3
Mica and PTFE Capacitors CD16FD122JO3
CAP MICA 1200PF 5% 500V RADIAL

CAP MICA 1200PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2926 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2926
Silver Mica Capacitor 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2926
SILVER MICA CAPACITOR 1200PF, 500V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 1200PF, 500V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16FD122JO3 12C2926
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers