Cornell Dubilier Mica and PTFE Capacitors CD15FD271FO3

Description
CAP MICA 270PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 270PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD271FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD271FO3
Mica and PTFE Capacitors CD15FD271FO3
CAP MICA 270PF 1% 500V RADIAL

CAP MICA 270PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 270Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C2908 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C2908
Silver Mica Capacitor 270Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C2908
SILVER MICA CAPACITOR 270PF, 500V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 500V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD271FO3 12C2908
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 270Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details