Cornell Dubilier Mica and PTFE Capacitors CD15FD251GO3

Description
CAP MICA 250PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 250PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD251GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD251GO3
Mica and PTFE Capacitors CD15FD251GO3
CAP MICA 250PF 2% 500V RADIAL

CAP MICA 250PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 250Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2907 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 250Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2907
Silver Mica Capacitor 250Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2907
SILVER MICA CAPACITOR 250PF, 500V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 250PF, 500V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD251GO3 12C2907
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 250Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details