Cornell Dubilier Mica and PTFE Capacitors CD15FD241GO3

Description
CAP MICA 240PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 240PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD241GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD241GO3
Mica and PTFE Capacitors CD15FD241GO3
CAP MICA 240PF 2% 500V RADIAL

CAP MICA 240PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2905 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2905
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2905
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD241GO3 12C2905
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers