Cornell Dubilier Mica and PTFE Capacitors CD15FD221JO3

Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD221JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD221JO3
Mica and PTFE Capacitors CD15FD221JO3
CAP MICA 220PF 5% 500V RADIAL

CAP MICA 220PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1234 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1234
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1234
SILVER MICA CAPACITOR 220PF, 500V, 5%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 500V, 5%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD221JO3 15F1234
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details