Cornell Dubilier Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD15FD161JO3

Description
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F883 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F883
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F883
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FD161JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD161JO3
Mica and PTFE Capacitors CD15FD161JO3
CAP MICA 160PF 5% 500V RADIAL

CAP MICA 160PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F883 CD15FD161JO3
Product Name Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers