Cornell Dubilier Cap, 150Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier CD15FD151FO3F

Description
CAP, 150PF, 500V, 1%, THROUGH HOLE; Capacitance:150pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
CAP, 150PF, 500V, 1%, THROUGH HOLE; Capacitance:150pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 18M4468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
18M4468
Cap, 150Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 18M4468
CAP, 150PF, 500V, 1%, THROUGH HOLE; Capacitance:150pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 150PF, 500V, 1%, THROUGH HOLE; Capacitance:150pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD15FD151FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD151FO3F
Mica and PTFE Capacitors CD15FD151FO3F
CAP MICA 150PF 1% 500V RADIAL

CAP MICA 150PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 18M4468 CD15FD151FO3F
Product Name Cap, 150Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details