Cornell Dubilier Mica and PTFE Capacitors CD15FD121JO3F

Description
CAP MICA 120PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 120PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD121JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD121JO3F
Mica and PTFE Capacitors CD15FD121JO3F
CAP MICA 120PF 5% 500V RADIAL

CAP MICA 120PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0598 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0598
Silver Mica Capacitor 120Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0598
SILVER MICA CAPACITOR 120PF, 500V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 120PF, 500V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor; MICA;Cap 120pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm - 70189539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 120pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
70189539
Capacitor; MICA;Cap 120pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm 70189539
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications. Capacitance Range: 1 to 91,000 pF Voltage Range: 100 to 2500 VDC 100,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications.
  • Capacitance Range: 1 to 91,000 pF
  • Voltage Range: 100 to 2500 VDC
  • 100,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number CD15FD121JO3F 81K0598 70189539
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Capacitor; MICA;Cap 120pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica Mica
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details