SILVER MICA CAPACITOR 820PF, 300V, 1%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
CAP MICA 820PF 1% 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C2892 | CD15FC821FO3 |
| Product Name | Silver Mica Capacitor 820Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF |
| Capacitance Tolerance | 1 (+/- %) |