Cornell Dubilier Mica and PTFE Capacitors CD15FC681JO3

Description
CAP MICA 680PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 680PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FC681JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FC681JO3
Mica and PTFE Capacitors CD15FC681JO3
CAP MICA 680PF 5% 300V RADIAL

CAP MICA 680PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 680Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 15F2608 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 680Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
15F2608
Silver Mica Capacitor, 680Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 15F2608
SILVER MICA CAPACITOR, 680PF, 300V, 5%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR, 680PF, 300V, 5%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FC681JO3 15F2608
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 680Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details