Cornell Dubilier Silver Mica Capacitor 680Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD15FC681GO3

Description
SILVER MICA CAPACITOR 680PF, 300V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 680PF, 300V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 680Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C2889 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 680Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C2889
Silver Mica Capacitor 680Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C2889
SILVER MICA CAPACITOR 680PF, 300V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 680PF, 300V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FC681GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FC681GO3
Mica and PTFE Capacitors CD15FC681GO3
CAP MICA 680PF 2% 300V RADIAL

CAP MICA 680PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2889 CD15FC681GO3
Product Name Silver Mica Capacitor 680Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers