Cornell Dubilier Silver Mica Capacitor 1500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD15FA152FO3

Description
SILVER MICA CAPACITOR 1500PF, 100V, 1%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1500PF, 100V, 1%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C2879 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C2879
Silver Mica Capacitor 1500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C2879
SILVER MICA CAPACITOR 1500PF, 100V, 1%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 1500PF, 100V, 1%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FA152FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA152FO3
Mica and PTFE Capacitors CD15FA152FO3
CAP MICA 1500PF 1% 100V RADIAL

CAP MICA 1500PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2879 CD15FA152FO3
Product Name Silver Mica Capacitor 1500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers