Cornell Dubilier Mica and PTFE Capacitors CD15FA112FO3

Description
CAP MICA 1100PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 1100PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FA112FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA112FO3
Mica and PTFE Capacitors CD15FA112FO3
CAP MICA 1100PF 1% 100V RADIAL

CAP MICA 1100PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C2874 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C2874
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C2874
SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FA112FO3 12C2874
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers