Cornell Dubilier Mica and PTFE Capacitors CD15ED820FO3

Description
CAP MICA 82PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 82PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED820FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED820FO3
Mica and PTFE Capacitors CD15ED820FO3
CAP MICA 82PF 1% 500V RADIAL

CAP MICA 82PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 82Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C2871 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 82Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C2871
Silver Mica Capacitor 82Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C2871
SILVER MICA CAPACITOR 82PF, 500V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 82PF, 500V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED820FO3 12C2871
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 82Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers