Cornell Dubilier Mica and PTFE Capacitors CD15ED680FO3F

Description
CAP MICA 68PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 68PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED680FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED680FO3F
Mica and PTFE Capacitors CD15ED680FO3F
CAP MICA 68PF 1% 500V RADIAL

CAP MICA 68PF 1% 500V RADIAL

Supplier's Site Datasheet
Cap, 68Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 18M4463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
18M4463
Cap, 68Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 18M4463
CAP, 68PF, 500V, 1%, THROUGH HOLE; Capacitance:68pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68PF, 500V, 1%, THROUGH HOLE; Capacitance:68pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED680FO3F 18M4463
Product Name Mica and PTFE Capacitors Cap, 68Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details