Cornell Dubilier Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD15ED430GO3

Description
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2860 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2860
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2860
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15ED430GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED430GO3
Mica and PTFE Capacitors CD15ED430GO3
CAP MICA 43PF 2% 500V RADIAL

CAP MICA 43PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2860 CD15ED430GO3
Product Name Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers