Cornell Dubilier Mica and PTFE Capacitors CD15ED300GO3

Description
CAP MICA 30PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 30PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED300GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED300GO3
Mica and PTFE Capacitors CD15ED300GO3
CAP MICA 30PF 2% 500V RADIAL

CAP MICA 30PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2858 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2858
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2858
SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED300GO3 12C2858
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details