Cornell Dubilier Mica and PTFE Capacitors CD15ED270GO3

Description
CAP MICA 27PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 27PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED270GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED270GO3
Mica and PTFE Capacitors CD15ED270GO3
CAP MICA 27PF 2% 500V RADIAL

CAP MICA 27PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 15F973 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
15F973
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 15F973
SILVER MICA CAPACITOR 27PF, 500V, 2%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 27PF, 500V, 2%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED270GO3 15F973
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers