CAP, 27PF, 500V, 2%, THROUGH HOLE; Capacitance:27pF; Voltage Rating:500V; Capacitance Tolerance:± 2%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23M5455 |
| Product Name | Cap, 27Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 2.70E-5 microF |