Cornell Dubilier Mica and PTFE Capacitors CD15ED240DO3

Description
CAP MICA 24PF 0.5PF 500V RADIAL
Datasheet
Description
CAP MICA 24PF 0.5PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED240DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED240DO3
Mica and PTFE Capacitors CD15ED240DO3
CAP MICA 24PF 0.5PF 500V RADIAL

CAP MICA 24PF 0.5PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 24Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 96B3695 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 24Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
96B3695
Silver Mica Capacitor 24Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 96B3695
SILVER MICA CAPACITOR 24PF, 500V, 0.5pF, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 24PF, 500V, 0.5pF, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED240DO3 96B3695
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 24Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details