Cornell Dubilier Mica and PTFE Capacitors CD15CD120JO3

Description
CAP MICA 12PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 12PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15CD120JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15CD120JO3
Mica and PTFE Capacitors CD15CD120JO3
CAP MICA 12PF 5% 500V RADIAL

CAP MICA 12PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 12Pf, 500V; Capacitance Cornell Dubilier - 15F889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 12Pf, 500V; Capacitance Cornell Dubilier
15F889
Capacitor Silver Mica, 12Pf, 500V; Capacitance Cornell Dubilier 15F889
CAPACITOR SILVER MICA, 12PF, 500V; Capacitance:12pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No

CAPACITOR SILVER MICA, 12PF, 500V; Capacitance:12pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15CD120JO3 15F889
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 12Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details