Cornell Dubilier Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD15CD100DO3F

Description
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K0511 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K0511
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K0511
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 500V; Capacitance Cornell Dubilier - 18X0925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 500V; Capacitance Cornell Dubilier
18X0925
Cap, 10Pf, 500V; Capacitance Cornell Dubilier 18X0925
CAP, 10PF, 500V; Capacitance:10pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 500V; Capacitance:10pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitor; MICA;Cap 10pF;Tol+-1/2pF;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm - 70189486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 10pF;Tol+-1/2pF;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
70189486
Capacitor; MICA;Cap 10pF;Tol+-1/2pF;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm 70189486
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications. Capacitance Range: 1 to 91,000 pF Voltage Range: 100 to 2500 VDC 100,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications.
  • Capacitance Range: 1 to 91,000 pF
  • Voltage Range: 100 to 2500 VDC
  • 100,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site
Mica and PTFE Capacitors - CD15CD100DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15CD100DO3F
Mica and PTFE Capacitors CD15CD100DO3F
CAP MICA 10PF 0.5PF 500V RADIAL

CAP MICA 10PF 0.5PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 81K0511 18X0925 70189486 CD15CD100DO3F
Product Name Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier Cap, 10Pf, 500V; Capacitance Cornell Dubilier Capacitor; MICA;Cap 10pF;Tol+-1/2pF;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details