Cornell Dubilier Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD15CD100DO3

Description
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 15F1204 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
15F1204
Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 15F1204
SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 10PF, 500V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15CD100DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15CD100DO3
Mica and PTFE Capacitors CD15CD100DO3
CAP MICA 10PF 0.5PF 500V RADIAL

CAP MICA 10PF 0.5PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1204 CD15CD100DO3
Product Name Silver Mica Capacitor 10Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers