Cornell Dubilier Cap, 6.8Pf, 500V; Capacitance Cornell Dubilier CD15CD(6.8)DO3F

Description
CAP, 6.8PF, 500V; Capacitance:6.8pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 6.8PF, 500V; Capacitance:6.8pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 6.8Pf, 500V; Capacitance Cornell Dubilier - 25M8491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 500V; Capacitance Cornell Dubilier
25M8491
Cap, 6.8Pf, 500V; Capacitance Cornell Dubilier 25M8491
CAP, 6.8PF, 500V; Capacitance:6.8pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 500V; Capacitance:6.8pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8491
Product Name Cap, 6.8Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers