Cornell Dubilier Cap, 4.7Pf, 500V; Capacitance Cornell Dubilier CD15CD(4.7)DO3F

Description
CAP, 4.7PF, 500V; Capacitance:4.7pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 4.7PF, 500V; Capacitance:4.7pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Pf, 500V; Capacitance Cornell Dubilier - 18M4462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 500V; Capacitance Cornell Dubilier
18M4462
Cap, 4.7Pf, 500V; Capacitance Cornell Dubilier 18M4462
CAP, 4.7PF, 500V; Capacitance:4.7pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7PF, 500V; Capacitance:4.7pF; Voltage Rating:500V; Capacitance Tolerance:± 0.25pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M4462
Product Name Cap, 4.7Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details