Cornell Dubilier Cap, 3.3Pf, 500V; Capacitance Cornell Dubilier CD15CD(3.3)DO3F

Description
CAP, 3.3PF, 500V; Capacitance:3.3pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 3.3PF, 500V; Capacitance:3.3pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Pf, 500V; Capacitance Cornell Dubilier - 25M8490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 500V; Capacitance Cornell Dubilier
25M8490
Cap, 3.3Pf, 500V; Capacitance Cornell Dubilier 25M8490
CAP, 3.3PF, 500V; Capacitance:3.3pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 500V; Capacitance:3.3pF; Voltage Rating:500V; Capacitance Tolerance:± 0.5pF; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8490
Product Name Cap, 3.3Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers