Cornell Dubilier Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier CD15CD(2.2)DO3F

Description
CAP, 2.2PF, 500V, 1%, THROUGH HOLE; Capacitance:2.2pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Description
CAP, 2.2PF, 500V, 1%, THROUGH HOLE; Capacitance:2.2pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 18M4847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
18M4847
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 18M4847
CAP, 2.2PF, 500V, 1%, THROUGH HOLE; Capacitance:2.2pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 2.2PF, 500V, 1%, THROUGH HOLE; Capacitance:2.2pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 36AJ5256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
36AJ5256
Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 36AJ5256
CAP, 2.2PF, 500V, 1%, THROUGH HOLE; CAPACITANCE:2.2PF; VOLTAGE RATING:500V; CAPACITANCE TOLERANCE:± 1%; PRODUCT RANGE:TYPE CD15 SERIES; CAPACITOR TERMINALS:RADIAL LEADED; LEAD SPACING:5.9MM; OPERATING TEMPERATURE MIN:-55°C; OPERATINGROHS COMPLIANT: YES

CAP, 2.2PF, 500V, 1%, THROUGH HOLE; CAPACITANCE:2.2PF; VOLTAGE RATING:500V; CAPACITANCE TOLERANCE:± 1%; PRODUCT RANGE:TYPE CD15 SERIES; CAPACITOR TERMINALS:RADIAL LEADED; LEAD SPACING:5.9MM; OPERATING TEMPERATURE MIN:-55°C; OPERATINGROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18M4847 36AJ5256
Product Name Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Cap, 2.2Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; RADIAL LEADED
Capacitance Type Fixed Fixed
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 2.20E-6 microF 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details