Cornell Dubilier Mica and PTFE Capacitors CD10FD221JO3

Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FD221JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD221JO3
Mica and PTFE Capacitors CD10FD221JO3
CAP MICA 220PF 5% 500V RADIAL

CAP MICA 220PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 220Pf, 500V; Capacitance Cornell Dubilier - 15F1368 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 220Pf, 500V; Capacitance Cornell Dubilier
15F1368
Capacitor Silver Mica, 220Pf, 500V; Capacitance Cornell Dubilier 15F1368
CAPACITOR SILVER MICA, 220PF, 500V; Capacitance:220pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

CAPACITOR SILVER MICA, 220PF, 500V; Capacitance:220pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FD221JO3 15F1368
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 220Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details