Cornell Dubilier Silver Mica Capacitor 220Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD10FD221GO3

Description
SILVER MICA CAPACITOR 220PF, 500V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 220PF, 500V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 220Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2848 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2848
Silver Mica Capacitor 220Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2848
SILVER MICA CAPACITOR 220PF, 500V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 500V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FD221GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD221GO3
Mica and PTFE Capacitors CD10FD221GO3
CAP MICA 220PF 2% 500V RADIAL

CAP MICA 220PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2848 CD10FD221GO3
Product Name Silver Mica Capacitor 220Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers