Cornell Dubilier Silver Mica Capacitor 110Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD10FD111JO3

Description
SILVER MICA CAPACITOR 110PF, 500V, 5%, RADIAL; Capacitance:110pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 110PF, 500V, 5%, RADIAL; Capacitance:110pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 110Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81F1104 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81F1104
Silver Mica Capacitor 110Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81F1104
SILVER MICA CAPACITOR 110PF, 500V, 5%, RADIAL; Capacitance:110pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 500V, 5%, RADIAL; Capacitance:110pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FD111JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD111JO3
Mica and PTFE Capacitors CD10FD111JO3
CAP MICA 110PF 5% 500V RADIAL

CAP MICA 110PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81F1104 CD10FD111JO3
Product Name Silver Mica Capacitor 110Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers