SILVER MICA CAPACITOR 110PF, 500V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: No
CAP MICA 110PF 2% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C2833 | CD10FD111GO3 |
| Product Name | Silver Mica Capacitor 110Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF |
| Capacitance Tolerance | 2 (+/- %) |