Cornell Dubilier Mica and PTFE Capacitors CD10FD101GO3F

Description
CAP MICA 100PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 100PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FD101GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD101GO3F
Mica and PTFE Capacitors CD10FD101GO3F
CAP MICA 100PF 2% 500V RADIAL

CAP MICA 100PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0468 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0468
Silver Mica Capacitor 100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0468
SILVER MICA CAPACITOR 100PF, 500V, 2%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 100PF, 500V, 2%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FD101GO3F 81K0468
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details