Cornell Dubilier Mica and PTFE Capacitors CD10FC301JO3

Description
CAP MICA 300PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 300PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FC301JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FC301JO3
Mica and PTFE Capacitors CD10FC301JO3
CAP MICA 300PF 5% 300V RADIAL

CAP MICA 300PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 300Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81F1106 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 300Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81F1106
Silver Mica Capacitor 300Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81F1106
SILVER MICA CAPACITOR 300PF, 300V, 5%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 300PF, 300V, 5%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FC301JO3 81F1106
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 300Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers