Cornell Dubilier Silver Mica Capacitor 390Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD10FA391GO3

Description
SILVER MICA CAPACITOR 390PF, 100V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 390PF, 100V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 390Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C2825 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 390Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C2825
Silver Mica Capacitor 390Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C2825
SILVER MICA CAPACITOR 390PF, 100V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 390PF, 100V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FA391GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FA391GO3
Mica and PTFE Capacitors CD10FA391GO3
CAP MICA 390PF 2% 100V RADIAL

CAP MICA 390PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2825 CD10FA391GO3
Product Name Silver Mica Capacitor 390Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details