Cornell Dubilier Silver Mica Capacitor 390Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD10FA391FO3

Description
SILVER MICA CAPACITOR 390PF, 100V, 1%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 390PF, 100V, 1%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 390Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C2824 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 390Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C2824
Silver Mica Capacitor 390Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C2824
SILVER MICA CAPACITOR 390PF, 100V, 1%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 390PF, 100V, 1%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FA391FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FA391FO3
Mica and PTFE Capacitors CD10FA391FO3
CAP MICA 390PF 1% 100V RADIAL

CAP MICA 390PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2824 CD10FA391FO3
Product Name Silver Mica Capacitor 390Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers